LabelValue Dymo by Pelouze 10lb. USB Postal Scale 1734773

Description
Dymo by Pelouze 10lb. USB Postal Scale Description Pelouze 10 lb USB scale allows you to weigh your letters, envelopes and packages from your office or home with the Dymo by Pelouze 10 lb USB scale. The included rate calculating software instantly computes USPS® rates on your PC or Mac® for First Class Mail®, Priority Mail® and Express Mail®. The included address correction software helps your letter or package reach its destination. This 10 lb USB Postal Scale is also compatible with DYMO Stampsâ„¢ software allowing you to print postage in about a second from your DYMO® LabelWriter® label printer. Endiciaâ„¢ internet postage is also compatible with this scale for easy postage printing from your home or office. Weigh, Calculate and Ship- all in a few easy steps. Free Shipping included. 10lb scale USB connected Rate calculating software Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1734773
Description
Dymo by Pelouze 10lb. USB Postal Scale Description Pelouze 10 lb USB scale allows you to weigh your letters, envelopes and packages from your office or home with the Dymo by Pelouze 10 lb USB scale. The included rate calculating software instantly computes USPS® rates on your PC or Mac® for First Class Mail®, Priority Mail® and Express Mail®. The included address correction software helps your letter or package reach its destination. This 10 lb USB Postal Scale is also compatible with DYMO Stampsâ„¢ software allowing you to print postage in about a second from your DYMO® LabelWriter® label printer. Endiciaâ„¢ internet postage is also compatible with this scale for easy postage printing from your home or office. Weigh, Calculate and Ship- all in a few easy steps. Free Shipping included. 10lb scale USB connected Rate calculating software Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1734773

Suppliers

Company
Product
Description
Supplier Links
Dymo by Pelouze 10lb. USB Postal Scale - 1734773 - LabelValue
Tampa, FL, USA
Dymo by Pelouze 10lb. USB Postal Scale
1734773
Dymo by Pelouze 10lb. USB Postal Scale 1734773
Dymo by Pelouze 10lb. USB Postal Scale Description Pelouze 10 lb USB scale allows you to weigh your letters, envelopes and packages from your office or home with the Dymo by Pelouze 10 lb USB scale. The included rate calculating software instantly computes USPS® rates on your PC or Mac® for First Class Mail®, Priority Mail® and Express Mail®. The included address correction software helps your letter or package reach its destination. This 10 lb USB Postal Scale is also compatible with DYMO Stampsâ„¢ software allowing you to print postage in about a second from your DYMO® LabelWriter® label printer. Endiciaâ„¢ internet postage is also compatible with this scale for easy postage printing from your home or office. Weigh, Calculate and Ship- all in a few easy steps. Free Shipping included. 10lb scale USB connected Rate calculating software Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1734773

Dymo by Pelouze 10lb. USB Postal Scale Description


Pelouze 10 lb USB scale allows you to weigh your letters, envelopes and packages from your office or home with the Dymo by Pelouze 10 lb USB scale. The included rate calculating software instantly computes USPS® rates on your PC or Mac® for First Class Mail®, Priority Mail® and Express Mail®. The included address correction software helps your letter or package reach its destination. This 10 lb USB Postal Scale is also compatible with DYMO Stampsâ„¢ software allowing you to print postage in about a second from your DYMO® LabelWriter® label printer. Endiciaâ„¢ internet postage is also compatible with this scale for easy postage printing from your home or office. Weigh, Calculate and Ship- all in a few easy steps. Free Shipping included.



  • 10lb scale
  • USB connected
  • Rate calculating software
  • Digital readout
  • Dymo Stamps compatible
  • lbs/kg setting
  • Tare weight setting
  • Model 1734773
Supplier's Site

Technical Specifications

  LabelValue
Product Category Scales and Balances
Product Number 1734773
Product Name Dymo by Pelouze 10lb. USB Postal Scale
Type Postal / Parcel Scale
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details