Labelmatch 2" x 1" White Polyester Thermal Transfer Labels 85128

Description
2" x 1" White Polyester Thermal Transfer Labels Part: 85128 | MFG #: RP-2-1-5000-3 2" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 8 rolls/carton, 40000 labels/carton, mfg part RP-2-1-5000-3
Description
2" x 1" White Polyester Thermal Transfer Labels Part: 85128 | MFG #: RP-2-1-5000-3 2" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 8 rolls/carton, 40000 labels/carton, mfg part RP-2-1-5000-3

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1" White Polyester Thermal Transfer Labels
85128
2" x 1" White Polyester Thermal Transfer Labels 85128
2" x 1" White Polyester Thermal Transfer Labels Part: 85128 | MFG #: RP-2-1-5000-3 2" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 8 rolls/carton, 40000 labels/carton, mfg part RP-2-1-5000-3

2" x 1" White Polyester Thermal Transfer Labels
Part: 85128 | MFG #: RP-2-1-5000-3
2" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 8 rolls/carton, 40000 labels/carton, mfg part RP-2-1-5000-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85128
Product Name 2" x 1" White Polyester Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details