RS Components, Ltd. Pre-printed Labels 4505981

Description
RS PRO 7824504
Request a Quote
Description
RS PRO 7824504
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pre-printed Labels - 4505981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pre-printed Labels
4505981
Pre-printed Labels 4505981
RS PRO 7824504

RS PRO 7824504

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Label Materials
Product Number 4505981
Product Name Pre-printed Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
Pre-printed Labels - 4454164 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.2520 inches (6.4 mm)
View Details