Labelmatch 1-1/2" x 1" White Premium Paper Direct Thermal Labels 80201

Description
1-1/2" x 1" White Premium Paper Direct Thermal Labels Part: 80201 | MFG #: 301077 1-1/2" x 1" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 5500 labels/roll, 16 rolls/carton, 88000 labels/carton, mfg part 301077
Description
1-1/2" x 1" White Premium Paper Direct Thermal Labels Part: 80201 | MFG #: 301077 1-1/2" x 1" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 5500 labels/roll, 16 rolls/carton, 88000 labels/carton, mfg part 301077

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Hudson, OH, USA
1-1/2" x 1" White Premium Paper Direct Thermal Labels
80201
1-1/2" x 1" White Premium Paper Direct Thermal Labels 80201
1-1/2" x 1" White Premium Paper Direct Thermal Labels Part: 80201 | MFG #: 301077 1-1/2" x 1" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 5500 labels/roll, 16 rolls/carton, 88000 labels/carton, mfg part 301077

1-1/2" x 1" White Premium Paper Direct Thermal Labels
Part: 80201 | MFG #: 301077
1-1/2" x 1" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 5500 labels/roll, 16 rolls/carton, 88000 labels/carton, mfg part 301077

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 80201
Product Name 1-1/2" x 1" White Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587973 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details