Labelmatch 3.3" x 15/16" Red Bag Tag 37113

Description
3.3" x 15/16" Red Bag Tag Part: 37113 | MFG #: 430255 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; Red Mail Bag Tag
Description
3.3" x 15/16" Red Bag Tag Part: 37113 | MFG #: 430255 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; Red Mail Bag Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 15/16" Red Bag Tag
37113
3.3" x 15/16" Red Bag Tag 37113
3.3" x 15/16" Red Bag Tag Part: 37113 | MFG #: 430255 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; Red Mail Bag Tag

3.3" x 15/16" Red Bag Tag
Part: 37113 | MFG #: 430255
3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; Red Mail Bag Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37113
Product Name 3.3" x 15/16" Red Bag Tag
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453694 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details
Thermal Transfer Printable Label - XF-301 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details