Labelmatch 6" x 4" Blank Postcard 37003

Description
6" x 4" Blank Postcard Part: 37003 | MFG #: 410657 6"X4" Postcard; 2 per Sheet; 100 Sheets per carton; White
Description
6" x 4" Blank Postcard Part: 37003 | MFG #: 410657 6"X4" Postcard; 2 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
6
Hudson, OH, USA
6" x 4" Blank Postcard
37003
6" x 4" Blank Postcard 37003
6" x 4" Blank Postcard Part: 37003 | MFG #: 410657 6"X4" Postcard; 2 per Sheet; 100 Sheets per carton; White

6" x 4" Blank Postcard
Part: 37003 | MFG #: 410657
6"X4" Postcard; 2 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37003
Product Name 6" x 4" Blank Postcard
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
Label - 210-805 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details