Labelmatch Removable 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 30047

Description
Removable 2-5/8" x 1" Part: 30047 | MFG #: 310950 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White; Removable
Description
Removable 2-5/8" x 1" Part: 30047 | MFG #: 310950 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White; Removable

Suppliers

Company
Product
Description
Supplier Links
Removable 2-5/8
Hudson, OH, USA
Removable 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
30047
Removable 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 30047
Removable 2-5/8" x 1" Part: 30047 | MFG #: 310950 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White; Removable

Removable 2-5/8" x 1"
Part: 30047 | MFG #: 310950
2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White; Removable

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30047
Product Name Removable 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587901 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details