Labelmatch 8-1/2" x 11" 8 1/2 X 11 Full Sheets 30021

Description
8-1/2" x 11" Part: 30021 | MFG #: 313053 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White
Description
8-1/2" x 11" Part: 30021 | MFG #: 313053 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
8-1/2
Hudson, OH, USA
8-1/2" x 11" 8 1/2 X 11 Full Sheets
30021
8-1/2" x 11" 8 1/2 X 11 Full Sheets 30021
8-1/2" x 11" Part: 30021 | MFG #: 313053 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White

8-1/2" x 11"
Part: 30021 | MFG #: 313053
8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30021
Product Name 8-1/2" x 11" 8 1/2 X 11 Full Sheets
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details