Label Mill Label Applicator Conveyor Systems LM-5000

Description
USE CASES Setting a new standard for entry level high speed labeling systems. The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application. The LabelMill 5000 High Speed Wrap Around Bottle Labeler as specifically designed for the bottling industry making it both reliable and flexible. The 5000RPS can handle both paper and film labels. Built to handle almost any cylindrical glass or plastic container, as well as almost any other cylindrical product, the 5000’s host of standard features are designed to accurately apply full wrap, partial wrap, or front and back labeling at high speeds. Its compact footprint and heavy duty construction make it easy to integrate into new or existing production lines. PRODUCT SPECS Labeling Speed/Rate: Up to 200 per minute Material Handling Conveyor: Adjustable height 6.0” x 72” plastic belt conveyor, Maximum belt speed of 1200” / minute, Heavy duty variable speed DC drive. Wrap Station: 6” x 24” foam wrap belt module Product Spacing Station: 8” diameter wheel type product separator module, Centrally mounted control panel, Heavy duty aluminum and powder coated steel construction Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core, Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, blow, swing, or corner wrap Label Size: Minimum 1⁄2” wide x 1⁄2” long, Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method: Wipe-on and tamp Environment:Operating 50-95° F (10-35° C), 15-85% RH, non-condensing
Datasheet
Description
USE CASES Setting a new standard for entry level high speed labeling systems. The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application. The LabelMill 5000 High Speed Wrap Around Bottle Labeler as specifically designed for the bottling industry making it both reliable and flexible. The 5000RPS can handle both paper and film labels. Built to handle almost any cylindrical glass or plastic container, as well as almost any other cylindrical product, the 5000’s host of standard features are designed to accurately apply full wrap, partial wrap, or front and back labeling at high speeds. Its compact footprint and heavy duty construction make it easy to integrate into new or existing production lines. PRODUCT SPECS Labeling Speed/Rate: Up to 200 per minute Material Handling Conveyor: Adjustable height 6.0” x 72” plastic belt conveyor, Maximum belt speed of 1200” / minute, Heavy duty variable speed DC drive. Wrap Station: 6” x 24” foam wrap belt module Product Spacing Station: 8” diameter wheel type product separator module, Centrally mounted control panel, Heavy duty aluminum and powder coated steel construction Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core, Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, blow, swing, or corner wrap Label Size: Minimum 1⁄2” wide x 1⁄2” long, Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method: Wipe-on and tamp Environment:Operating 50-95° F (10-35° C), 15-85% RH, non-condensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Applicator Conveyor Systems - LM-5000 - Label Mill
Savanna, IL, USA
Label Applicator Conveyor Systems
LM-5000
Label Applicator Conveyor Systems LM-5000
USE CASES Setting a new standard for entry level high speed labeling systems. The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application. The LabelMill 5000 High Speed Wrap Around Bottle Labeler as specifically designed for the bottling industry making it both reliable and flexible. The 5000RPS can handle both paper and film labels. Built to handle almost any cylindrical glass or plastic container, as well as almost any other cylindrical product, the 5000’s host of standard features are designed to accurately apply full wrap, partial wrap, or front and back labeling at high speeds. Its compact footprint and heavy duty construction make it easy to integrate into new or existing production lines. PRODUCT SPECS Labeling Speed/Rate: Up to 200 per minute Material Handling Conveyor: Adjustable height 6.0” x 72” plastic belt conveyor, Maximum belt speed of 1200” / minute, Heavy duty variable speed DC drive. Wrap Station: 6” x 24” foam wrap belt module Product Spacing Station: 8” diameter wheel type product separator module, Centrally mounted control panel, Heavy duty aluminum and powder coated steel construction Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core, Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, blow, swing, or corner wrap Label Size: Minimum 1⁄2” wide x 1⁄2” long, Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method: Wipe-on and tamp Environment:Operating 50-95° F (10-35° C), 15-85% RH, non-condensing

USE CASES

  • Setting a new standard for entry level high speed labeling systems.
  • The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application.
  • The LabelMill 5000 High Speed Wrap Around Bottle Labeler as specifically designed for the bottling industry making it both reliable and flexible.
  • The 5000RPS can handle both paper and film labels.
  • Built to handle almost any cylindrical glass or plastic container, as well as almost any other cylindrical product, the 5000’s host of standard features are designed to accurately apply full wrap, partial wrap, or front and back labeling at high speeds.
  • Its compact footprint and heavy duty construction make it easy to integrate into new or existing production lines.

PRODUCT SPECS

  • Labeling Speed/Rate: Up to 200 per minute
  • Material Handling Conveyor: Adjustable height 6.0” x 72” plastic belt conveyor, Maximum belt speed of 1200” / minute, Heavy duty variable speed DC drive.
  • Wrap Station: 6” x 24” foam wrap belt module
  • Product Spacing Station: 8” diameter wheel type product separator module, Centrally mounted control panel, Heavy duty aluminum and powder coated steel construction
  • Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core, Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction
  • Air Requirements: 80 psi/3cfm when equipped with tamp, blow, swing, or corner wrap
  • Label Size: Minimum 1⁄2” wide x 1⁄2” long, Maximum 61⁄2” wide x 12” long (optional sizes available)
  • Application Method: Wipe-on and tamp
  • Environment:Operating 50-95° F (10-35° C), 15-85% RH, non-condensing

Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-5000
Product Name Label Applicator Conveyor Systems
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Tube Filling System - RT90 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Medical Band Sealers - VBS-3/8-DH-10-Validate - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 9129119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details