Label Mill Print & Apply Label Applicator LM-3605

Description
USE CASES The LabelMill® 3605 label printer applicator makes capabilities standard that were once custom on printer applicators. Selections of several standard features are easy to enter using the touch pad and large, back-lit display. The controller software is user friendly and password protected. The hand-held labeler interface allows for quick and easy set-up with adjustment for product delay, tamp duration, cycle type and other key functions. PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard Wipe-on, blow, corner-wrap, and adjacent panel are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, and corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long Maximum 4” wide x 14” long General Size: 32”W x 24”D x 24”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Right and left-hand models. Sato, Zebra, Datamax, OEM Printers
Datasheet
Description
USE CASES The LabelMill® 3605 label printer applicator makes capabilities standard that were once custom on printer applicators. Selections of several standard features are easy to enter using the touch pad and large, back-lit display. The controller software is user friendly and password protected. The hand-held labeler interface allows for quick and easy set-up with adjustment for product delay, tamp duration, cycle type and other key functions. PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard Wipe-on, blow, corner-wrap, and adjacent panel are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, and corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long Maximum 4” wide x 14” long General Size: 32”W x 24”D x 24”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Right and left-hand models. Sato, Zebra, Datamax, OEM Printers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Print & Apply Label Applicator - LM-3605 - Label Mill
Savanna, IL, USA
Print & Apply Label Applicator
LM-3605
Print & Apply Label Applicator LM-3605
USE CASES The LabelMill® 3605 label printer applicator makes capabilities standard that were once custom on printer applicators. Selections of several standard features are easy to enter using the touch pad and large, back-lit display. The controller software is user friendly and password protected. The hand-held labeler interface allows for quick and easy set-up with adjustment for product delay, tamp duration, cycle type and other key functions. PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard Wipe-on, blow, corner-wrap, and adjacent panel are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, and corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long Maximum 4” wide x 14” long General Size: 32”W x 24”D x 24”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Right and left-hand models. Sato, Zebra, Datamax, OEM Printers

USE CASES

  • The LabelMill® 3605 label printer applicator makes capabilities standard that were once custom on printer applicators.
  • Selections of several standard features are easy to enter using the touch pad and large, back-lit display.
  • The controller software is user friendly and password protected.
  • The hand-held labeler interface allows for quick and easy set-up with adjustment for product delay, tamp duration, cycle type and other key functions.

PRODUCT SPECS

  • Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute
  • Print Method: Thermal transfer and direct thermal
  • Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB
  • Application Method: Tamp is standard Wipe-on, blow, corner-wrap, and adjacent panel are optional
  • Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix
  • Bar Code Ratios: 1:2, 1:3, 5:2
  • Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard
  • Electrical: 115 VAC/60Hz - 250 W idle, 600 running
  • Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850)
  • Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, and corner wrap
  • Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing
  • Label Size: Minimum 1” wide x 1/2” long Maximum 4” wide x 14” long
  • General Size: 32”W x 24”D x 24”H
  • Weight: 61 lbs. with u-arm
  • Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction.
  • Options: Right and left-hand models. Sato, Zebra, Datamax, OEM Printers
Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-3605
Product Name Print & Apply Label Applicator
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3295958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
ProTrac Tube Fillers -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Medical Band Sealers - VBS-3/8-DH-10-Validate - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details