Label Mill Print & Apply Label Applicator LM-3560

Description
USE CASES Print and apply bar codes, text, or graphics PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Bar Codes: UPC-A , UPC-E, EAN-8, EAN-13, CODE39, INT. 2 OF 5, CODE 128, CODABAR, MSI 2 OF 5, UPC Bookland Bar Code Ratios: 1:2, 1:2.5, 1:3 or individually programmable bar code widths. Human Readable Fonts: Eight fonts including OCR-A and OCR-B representation and an outline font. American and European fonts, upper case and lower case with descenders plus memory available for custom fonts. Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum for 1⁄8” separations between labels in running direction. Label Size: Minimum 1.0” wide x 3⁄4” long Maximum 6 1⁄2” wide x 14” long (available when utilizing a Zebra print engine) Maximum Print Area: 5” wide x 18” long, 6.5” wide x 18” long with optional engine Print Method: Thermal transfer and direct thermal Drive System: Servo motor drive Application Methods: Tamp, wipe-on, blow-on, customs Interface: Centronics parallel, Ethernet, Wireless, RS-232c Serial Electrical: 115 VAC/60Hz - 250 W idle, 600 running Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95º F (10-35º C), 15-85% RH, non-condensing General Size: 29” W x 25” D x 26” H Weight: 75 lbs
Datasheet
Description
USE CASES Print and apply bar codes, text, or graphics PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Bar Codes: UPC-A , UPC-E, EAN-8, EAN-13, CODE39, INT. 2 OF 5, CODE 128, CODABAR, MSI 2 OF 5, UPC Bookland Bar Code Ratios: 1:2, 1:2.5, 1:3 or individually programmable bar code widths. Human Readable Fonts: Eight fonts including OCR-A and OCR-B representation and an outline font. American and European fonts, upper case and lower case with descenders plus memory available for custom fonts. Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum for 1⁄8” separations between labels in running direction. Label Size: Minimum 1.0” wide x 3⁄4” long Maximum 6 1⁄2” wide x 14” long (available when utilizing a Zebra print engine) Maximum Print Area: 5” wide x 18” long, 6.5” wide x 18” long with optional engine Print Method: Thermal transfer and direct thermal Drive System: Servo motor drive Application Methods: Tamp, wipe-on, blow-on, customs Interface: Centronics parallel, Ethernet, Wireless, RS-232c Serial Electrical: 115 VAC/60Hz - 250 W idle, 600 running Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95º F (10-35º C), 15-85% RH, non-condensing General Size: 29” W x 25” D x 26” H Weight: 75 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Print & Apply Label Applicator - LM-3560 - Label Mill
Savanna, IL, USA
Print & Apply Label Applicator
LM-3560
Print & Apply Label Applicator LM-3560
USE CASES Print and apply bar codes, text, or graphics PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Bar Codes: UPC-A , UPC-E, EAN-8, EAN-13, CODE39, INT. 2 OF 5, CODE 128, CODABAR, MSI 2 OF 5, UPC Bookland Bar Code Ratios: 1:2, 1:2.5, 1:3 or individually programmable bar code widths. Human Readable Fonts: Eight fonts including OCR-A and OCR-B representation and an outline font. American and European fonts, upper case and lower case with descenders plus memory available for custom fonts. Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum for 1⁄8” separations between labels in running direction. Label Size: Minimum 1.0” wide x 3⁄4” long Maximum 6 1⁄2” wide x 14” long (available when utilizing a Zebra print engine) Maximum Print Area: 5” wide x 18” long, 6.5” wide x 18” long with optional engine Print Method: Thermal transfer and direct thermal Drive System: Servo motor drive Application Methods: Tamp, wipe-on, blow-on, customs Interface: Centronics parallel, Ethernet, Wireless, RS-232c Serial Electrical: 115 VAC/60Hz - 250 W idle, 600 running Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95º F (10-35º C), 15-85% RH, non-condensing General Size: 29” W x 25” D x 26” H Weight: 75 lbs

USE CASES

  • Print and apply bar codes, text, or graphics

PRODUCT SPECS

  • Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute
  • Bar Codes: UPC-A , UPC-E, EAN-8, EAN-13, CODE39, INT. 2 OF 5, CODE 128, CODABAR, MSI 2 OF 5, UPC Bookland
  • Bar Code Ratios: 1:2, 1:2.5, 1:3 or individually programmable bar code widths.
  • Human Readable Fonts: Eight fonts including OCR-A and OCR-B representation and an outline font. American and European fonts, upper case and lower case with descenders plus memory available for custom fonts.
  • Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum for 1⁄8” separations between labels in running direction.
  • Label Size: Minimum 1.0” wide x 3⁄4” long Maximum 6 1⁄2” wide x 14” long (available when utilizing a Zebra print engine)
  • Maximum Print Area: 5” wide x 18” long, 6.5” wide x 18” long with optional engine
  • Print Method: Thermal transfer and direct thermal
  • Drive System: Servo motor drive
  • Application Methods: Tamp, wipe-on, blow-on, customs
  • Interface: Centronics parallel, Ethernet, Wireless, RS-232c Serial
  • Electrical: 115 VAC/60Hz - 250 W idle, 600 running
  • Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap
  • Environment: Operating 50-95º F (10-35º C), 15-85% RH, non-condensing
  • General Size: 29” W x 25” D x 26” H
  • Weight: 75 lbs
Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-3560
Product Name Print & Apply Label Applicator
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Dual Barrel Syringe Filling System - MT22 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Horizontal band sealers - HCBS-1/8CT 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details