Label Mill Print & Apply Label Applicator LM-3510

Description
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Second trigger for variable data Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard, Wipe-on, flag, blow, corner-wrap, and swing tamp are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI, 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long General Size: 25”W x 22”D x 21”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Variety of print engines, left-hand models, alarm, upgrade for longer labels, power unwind for larger spools.
Datasheet
Description
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Second trigger for variable data Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard, Wipe-on, flag, blow, corner-wrap, and swing tamp are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI, 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long General Size: 25”W x 22”D x 21”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Variety of print engines, left-hand models, alarm, upgrade for longer labels, power unwind for larger spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Print & Apply Label Applicator - LM-3510 - Label Mill
Savanna, IL, USA
Print & Apply Label Applicator
LM-3510
Print & Apply Label Applicator LM-3510
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Second trigger for variable data Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute Print Method: Thermal transfer and direct thermal Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB Application Method: Tamp is standard, Wipe-on, flag, blow, corner-wrap, and swing tamp are optional Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI, 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard Electrical: 115 VAC/60Hz - 250 W idle, 600 running Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850) Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing Label Size: Minimum 1” wide x 1/2” long General Size: 25”W x 22”D x 21”H Weight: 61 lbs. with u-arm Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction. Options: Variety of print engines, left-hand models, alarm, upgrade for longer labels, power unwind for larger spools.

USE CASES

  • Easy integration to scales
  • Bar-code scanners
  • Product diverters
  • Automatic machines
  • Conveyor lines
  • Remote trigger
  • Second trigger for variable data
  • Tamp synchronization
  • Indicator signals
    • Low label
    • Broken web
    • Batch done
    • And more

PRODUCT SPECS

  • Labeling Speed/Rate: Up to 16” per second and, depending on label and product size, approximately 10 to 90 per minute
  • Print Method: Thermal transfer and direct thermal
  • Interface: Centronics parallel, RS-232c Serial, Ethernet, Wireless, USB
  • Application Method: Tamp is standard, Wipe-on, flag, blow, corner-wrap, and swing tamp are optional
  • Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI, 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix
  • Bar Code Ratios: 1:2, 1:3, 5:2
  • Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output with connector standard
  • Electrical: 115 VAC/60Hz - 250 W idle, 600 running
  • Human Readable Fonts: 12 proportional and mono-spaced fonts including OCR-A and OCR-B representations and an outline font. American and European characters, uppercase and lower case with descenders (code table 850)
  • Air Requirements: 80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap
  • Environment: Operating 50-95° F (10-35° C) 15-85% RH, non-condensing
  • Label Size: Minimum 1” wide x 1/2” long
  • General Size: 25”W x 22”D x 21”H
  • Weight: 61 lbs. with u-arm
  • Label Roll Capacity: 12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1/8” separations between labels in running direction.
  • Options: Variety of print engines, left-hand models, alarm, upgrade for longer labels, power unwind for larger spools.
Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-3510
Product Name Print & Apply Label Applicator
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Tube Filling System - RT90 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Horizontal band sealers - HCBS-1/8CTP 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details