Label Mill Table Top Label Applicator LM-1005

Description
USE CASES The LabelMill® 1005 label applicator is a semi-automatic table top label applicator which features fast, easy changeover to meet a variety of labeling needs. Using the unique rail-mounted modules, the Label Mill 1005TTS can serve as a: Label dispenser Tamp applicator Round-product applicator • Round Module to provide partial or full wrap on cylindrical products. • Adjustable size from .25” to 4” in diameter • Optional 6” diameter gallon jug kit Flag applicator (cable, rod, hand tools, etc.) • FM-Module Standard Flag Label • CSF-Module Clamshell Flag Label • FMW-Module Flag Module with Wipers Auto-Round Module Because this unit can do them all, there is no need for additional units for each type of application. Changeover from one application to another in five minutes or less. The LM-1005 is built for heavy-duty industrial use. Hand-held labeler interface makes changeover and control adjustments quick and easy. PRODUCT SPECS Labeling Speed/Rate: Up to 45 per Minute Label Placement: Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical: 115 VAC/60Hz - 6 amps Label Roll Capacity: 8” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, flag, or round module Label Size Minimum: 1⁄2” wide x 1⁄2” long Maximum 41⁄4” wide x 8” long (optional sizes available) Application Method: Tamp, flag, round-product Environment Operating: 50-95° F (10-35° C) 15-85% RH, non-condensing General Size: 12”W x 18”D x 17”H Weight: 42 lbs. plus weight of modules (7 lbs. each) Options:6 1⁄2” wide label, 12” long label, tapered rollers, 12” diameter rolled label storage, imprinter, custom product fixturing, print and apply when looped with thermal printer.
Datasheet
Description
USE CASES The LabelMill® 1005 label applicator is a semi-automatic table top label applicator which features fast, easy changeover to meet a variety of labeling needs. Using the unique rail-mounted modules, the Label Mill 1005TTS can serve as a: Label dispenser Tamp applicator Round-product applicator • Round Module to provide partial or full wrap on cylindrical products. • Adjustable size from .25” to 4” in diameter • Optional 6” diameter gallon jug kit Flag applicator (cable, rod, hand tools, etc.) • FM-Module Standard Flag Label • CSF-Module Clamshell Flag Label • FMW-Module Flag Module with Wipers Auto-Round Module Because this unit can do them all, there is no need for additional units for each type of application. Changeover from one application to another in five minutes or less. The LM-1005 is built for heavy-duty industrial use. Hand-held labeler interface makes changeover and control adjustments quick and easy. PRODUCT SPECS Labeling Speed/Rate: Up to 45 per Minute Label Placement: Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical: 115 VAC/60Hz - 6 amps Label Roll Capacity: 8” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, flag, or round module Label Size Minimum: 1⁄2” wide x 1⁄2” long Maximum 41⁄4” wide x 8” long (optional sizes available) Application Method: Tamp, flag, round-product Environment Operating: 50-95° F (10-35° C) 15-85% RH, non-condensing General Size: 12”W x 18”D x 17”H Weight: 42 lbs. plus weight of modules (7 lbs. each) Options:6 1⁄2” wide label, 12” long label, tapered rollers, 12” diameter rolled label storage, imprinter, custom product fixturing, print and apply when looped with thermal printer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Top Label Applicator - LM-1005 - Label Mill
Savanna, IL, USA
Table Top Label Applicator
LM-1005
Table Top Label Applicator LM-1005
USE CASES The LabelMill® 1005 label applicator is a semi-automatic table top label applicator which features fast, easy changeover to meet a variety of labeling needs. Using the unique rail-mounted modules, the Label Mill 1005TTS can serve as a: Label dispenser Tamp applicator Round-product applicator • Round Module to provide partial or full wrap on cylindrical products. • Adjustable size from .25” to 4” in diameter • Optional 6” diameter gallon jug kit Flag applicator (cable, rod, hand tools, etc.) • FM-Module Standard Flag Label • CSF-Module Clamshell Flag Label • FMW-Module Flag Module with Wipers Auto-Round Module Because this unit can do them all, there is no need for additional units for each type of application. Changeover from one application to another in five minutes or less. The LM-1005 is built for heavy-duty industrial use. Hand-held labeler interface makes changeover and control adjustments quick and easy. PRODUCT SPECS Labeling Speed/Rate: Up to 45 per Minute Label Placement: Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical: 115 VAC/60Hz - 6 amps Label Roll Capacity: 8” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements: 80 psi/3cfm when equipped with tamp, flag, or round module Label Size Minimum: 1⁄2” wide x 1⁄2” long Maximum 41⁄4” wide x 8” long (optional sizes available) Application Method: Tamp, flag, round-product Environment Operating: 50-95° F (10-35° C) 15-85% RH, non-condensing General Size: 12”W x 18”D x 17”H Weight: 42 lbs. plus weight of modules (7 lbs. each) Options:6 1⁄2” wide label, 12” long label, tapered rollers, 12” diameter rolled label storage, imprinter, custom product fixturing, print and apply when looped with thermal printer.

USE CASES

The LabelMill® 1005 label applicator is a semi-automatic table top label applicator which features fast, easy changeover to meet a variety of labeling needs.

Using the unique rail-mounted modules, the Label Mill 1005TTS can serve as a:

  • Label dispenser
  • Tamp applicator
  • Round-product applicator
    • Round Module to provide partial or full wrap on cylindrical products.
    • Adjustable size from .25” to 4” in diameter
    • Optional 6” diameter gallon jug kit
  • Flag applicator (cable, rod, hand tools, etc.)
    • FM-Module Standard Flag Label
    • CSF-Module Clamshell Flag Label
    • FMW-Module Flag Module with Wipers
  • Auto-Round Module

Because this unit can do them all, there is no need for additional units for each type of application. Changeover from one application to another in five minutes or less. The LM-1005 is built for heavy-duty industrial use. Hand-held labeler interface makes changeover and control adjustments quick and easy.

PRODUCT SPECS

  • Labeling Speed/Rate: Up to 45 per Minute
  • Label Placement: Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled
  • Electrical: 115 VAC/60Hz - 6 amps
  • Label Roll Capacity: 8” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction
  • Air Requirements: 80 psi/3cfm when equipped with tamp, flag, or round module
  • Label Size Minimum: 1⁄2” wide x 1⁄2” long Maximum 41⁄4” wide x 8” long (optional sizes available)
  • Application Method: Tamp, flag, round-product
  • Environment Operating: 50-95° F (10-35° C) 15-85% RH, non-condensing
  • General Size: 12”W x 18”D x 17”H
  • Weight: 42 lbs. plus weight of modules (7 lbs. each)
  • Options:6 1⁄2” wide label, 12” long label, tapered rollers, 12” diameter rolled label storage, imprinter, custom product fixturing, print and apply when looped with thermal printer.
Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-1005
Product Name Table Top Label Applicator
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
ProTrac Tube Fillers -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details