Labconco Corporation Carboy Caddy 8000300

Description
Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters provide low profile, elevating shelf only 4.25" above the floor; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.
Description
Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters provide low profile, elevating shelf only 4.25" above the floor; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Carboy Caddy - 8000300 - Labconco Corporation
Kansas City, MO, USA
Carboy Caddy
8000300
Carboy Caddy 8000300
Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters provide low profile, elevating shelf only 4.25" above the floor; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters provide low profile, elevating shelf only 4.25" above the floor; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8000300
Product Name Carboy Caddy
Cart / Truck Type Platform Truck; Shelf Cart
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 3890014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (610 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details