- Trained on our vast library of engineering resources.

Labconco Corporation FreeZone Plus 12 Liter Cascade System 7960037

Suppliers

Company
Product
Description
Supplier Links
FreeZone Plus 12 Liter Cascade System - 7960037 - Labconco Corporation
Kansas City, MO, USA
FreeZone Plus 12 Liter Cascade System
7960037
FreeZone Plus 12 Liter Cascade System 7960037
FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch; built-in stainless steel mini chamber (without valves) with microprocessor-contr olled heater from ambient as low as -40° C to +60° C; Teflon-coated collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.

FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Includes purge valve with switch; built-in stainless steel mini chamber (without valves) with microprocessor-controlled heater from ambient as low as -40° C to +60° C; Teflon-coated collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7960037
Product Name FreeZone Plus 12 Liter Cascade System
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -84 C (-119 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 601041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Desiccator
Desiccator Type Desiccant Filled
View Details
Desiccator Cabinet - CAP19S-SST-3DR-SGL-24Wx10Hx24D-3B - Clean Air Products
Specs
Configuration Desiccator
Desiccator Type Inert Gas Purge
Features Shelves (optional feature)
View Details
Desiccator 6", W/Lid, Without Plate - MA-203 - Gilson Company, Inc.
Specs
Configuration Desiccator
View Details
Sterile Tray Dryer -  - Powder Systems Limited (PSL)
Powder Systems Limited (PSL)
View Details