6' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust collar, pivoting air foil with Clean-Sweep openings, low profile spill trough, ADA-compliant light and blower switches, tissue screen, interior access plates, dry-powder glacier white epoxy-coated steel and aluminum frame. Contact Labconco for explosion-proof models.
Labconco Corporation | |
---|---|
Product Category | Fume Hoods |
Product Number | 6970600 |
Product Name | 6' Protector ClassMate Laboratory Hood |
Fume Hood Type | General Purpose |
Hood Design | Bypass |
Sash Options | Vertical |
Certifications | SEFA, ASHRAE, ANSI, UL, CSA |
Hood Face Velocity | 100 SFPM (50.8 cm/s) |