L3 Harris RF Power Dividers/Splitters SYS16D1601-R

Description
1.6GHZ PRESCALER, DIVIDE BY 16
Description
1.6GHZ PRESCALER, DIVIDE BY 16

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SYS16D1601-R - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
SYS16D1601-R
RF Power Dividers/Splitters SYS16D1601-R
1.6GHZ PRESCALER, DIVIDE BY 16

1.6GHZ PRESCALER, DIVIDE BY 16

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SYS16D1601-R
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details