L3 Harris RF Power Dividers/Splitters PD2-2000/18000-30N-R

Description
POWER DIVIDER
Description
POWER DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD2-2000/18000-30N-R - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PD2-2000/18000-30N-R
RF Power Dividers/Splitters PD2-2000/18000-30N-R
POWER DIVIDER

POWER DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PD2-2000/18000-30N-R
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32182-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details