L3 Harris RF Power Dividers/Splitters PD2-18000/20000-20S

Description
POWER DIVIDER
Description
POWER DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD2-18000/20000-20S - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PD2-18000/20000-20S
RF Power Dividers/Splitters PD2-18000/20000-20S
POWER DIVIDER

POWER DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PD2-18000/20000-20S
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details