L3 Harris RF and Wireless - RF Amplifiers JS4-00104000-65-5P

Description
IC RF AMP GPS 100MHZ-40GHZ MOD
Description
IC RF AMP GPS 100MHZ-40GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
JS4-00104000-65-5P
RF and Wireless - RF Amplifiers JS4-00104000-65-5P
IC RF AMP GPS 100MHZ-40GHZ MOD

IC RF AMP GPS 100MHZ-40GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number JS4-00104000-65-5P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN5+ - Mini-Circuits
Specs
Frequency Range 500 to 12000 MHz
Minimum Gain 7.6 dB
Maximum Gain 19.5 dB
View Details
3 suppliers