L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DMT-4212

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DMT-4212
HP/Avantek Replacement Amplifier DMT-4212

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DMT-4212
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 27 dB
Maximum Gain 33 dB
Gain Flatness 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High-Power Wireless LAN Power Amplifier - SKY85006-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
View Details
4 suppliers
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC - CMD170P4 - Qorvo
Specs
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 7500 to 9000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details