L-3 Communications Narda Microwave - West
High Power Amplifier
DBS-3025N530
Datasheet
Suppliers
High Power Amplifier
DBS-3025N530
Datasheet
Technical Specifications
Product Category
|
RF Amplifiers |
Product Number
|
DBS-3025N530 |
Product Name
|
High Power Amplifier |
Amplifier Type
|
Power Amplifier
|
Operating Temperature
|
? to 25 C (? to 77 F)
|
Frequency Range
|
2500 to 3000 MHz
|
Minimum Gain
|
40 dB
|
Maximum Gain
|
48 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
30000 to 60000 MHz
Package Type
Connectorized; connectorized
View Details
Operating Temperature
0 to 55 C (32 to 131 F)
Nominal Impedance
50
View Details
Frequency Range
45 to 1218 MHz
Minimum Gain
35 dB
Maximum Gain
35 dB
View Details
RoHS Compliant
RoHS
Minimum Gain
16.2 dB
Maximum Gain
16.2 dB
View Details