L3 Harris RF and Wireless - RF Amplifiers AMFW-7S-06700775-60

Description
IC AMP SATCOM 6.7GHZ-7.75GHZ MOD
Description
IC AMP SATCOM 6.7GHZ-7.75GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7S-06700775-60
RF and Wireless - RF Amplifiers AMFW-7S-06700775-60
IC AMP SATCOM 6.7GHZ-7.75GHZ MOD

IC AMP SATCOM 6.7GHZ-7.75GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-7S-06700775-60
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6700 to 7750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details