L3 Harris RF and Wireless - RF Amplifiers AMFW-7S-03600420-40

Description
IC AMP SATCOM 3.6GHZ-4.2GHZ MOD
Description
IC AMP SATCOM 3.6GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7S-03600420-40
RF and Wireless - RF Amplifiers AMFW-7S-03600420-40
IC AMP SATCOM 3.6GHZ-4.2GHZ MOD

IC AMP SATCOM 3.6GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-7S-03600420-40
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3600 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
RF Amplifiers - 2312-QPL1812SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details