L3 Harris RF and Wireless - RF Amplifiers AMFW-7S-03400420-35

Description
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD
Description
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7S-03400420-35
RF and Wireless - RF Amplifiers AMFW-7S-03400420-35
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-7S-03400420-35
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3400 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2431 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27.25 dB
Maximum Gain 28.75 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers