L3 Harris RF and Wireless - RF Amplifiers AMFW-7F-17702120-110

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7F-17702120-110
RF and Wireless - RF Amplifiers AMFW-7F-17702120-110
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-7F-17702120-110
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1816TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details