L3 Harris RF and Wireless - RF Amplifiers AMF-6F-27503100-90-23P

Description
IC RF AMP GPS 27.5GHZ-31GHZ MOD
Description
IC RF AMP GPS 27.5GHZ-31GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-27503100-90-23P
RF and Wireless - RF Amplifiers AMF-6F-27503100-90-23P
IC RF AMP GPS 27.5GHZ-31GHZ MOD

IC RF AMP GPS 27.5GHZ-31GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-27503100-90-23P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 27500 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10 dB
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details