L3 Harris RF and Wireless - RF Amplifiers AMF-6F-15501650-25-10P

Description
IC AMP GPS 15.5GHZ-16.5GHZ MOD
Description
IC AMP GPS 15.5GHZ-16.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-15501650-25-10P
RF and Wireless - RF Amplifiers AMF-6F-15501650-25-10P
IC AMP GPS 15.5GHZ-16.5GHZ MOD

IC AMP GPS 15.5GHZ-16.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-15501650-25-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 15500 to 16500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details