L3 Harris RF and Wireless - RF Amplifiers AMF-6F-12002600-50-10P

Description
IC RF AMP GPS 12GHZ-26GHZ MODULE
Description
IC RF AMP GPS 12GHZ-26GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-12002600-50-10P
RF and Wireless - RF Amplifiers AMF-6F-12002600-50-10P
IC RF AMP GPS 12GHZ-26GHZ MODULE

IC RF AMP GPS 12GHZ-26GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-12002600-50-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 12000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details