L3 Harris RF and Wireless - RF Amplifiers AMF-5F-36004000-50-8P

Description
IC RF AMP GPS 36GHZ-40GHZ MODULE
Description
IC RF AMP GPS 36GHZ-40GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-36004000-50-8P
RF and Wireless - RF Amplifiers AMF-5F-36004000-50-8P
IC RF AMP GPS 36GHZ-40GHZ MODULE

IC RF AMP GPS 36GHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-36004000-50-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 36000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
5 - 500 MHz Digital Controlled Variable Gain Amplifier - QPB0066 - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5 to 500 MHz
View Details