L3 Harris RF and Wireless - RF Amplifiers AMF-5F-20004000-60-8P

Description
IC RF AMP GPS 20GHZ-40GHZ MODULE
Description
IC RF AMP GPS 20GHZ-40GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-20004000-60-8P
RF and Wireless - RF Amplifiers AMF-5F-20004000-60-8P
IC RF AMP GPS 20GHZ-40GHZ MODULE

IC RF AMP GPS 20GHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-20004000-60-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 20000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High-Power Wireless LAN Power Amplifier - SE2623L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
3 suppliers
RF Amplifiers - 2312-CMD307P3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 16000 MHz
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details