L3 Harris RF and Wireless - RF Amplifiers AMF-5F-15003000-50-8P

Description
IC RF AMP GPS 15GHZ-30GHZ MODULE
Description
IC RF AMP GPS 15GHZ-30GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-15003000-50-8P
RF and Wireless - RF Amplifiers AMF-5F-15003000-50-8P
IC RF AMP GPS 15GHZ-30GHZ MODULE

IC RF AMP GPS 15GHZ-30GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-15003000-50-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 15000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA1010D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details