L3 Harris RF and Wireless - RF Amplifiers AMF-5F-00100400-10-10P

Description
IC RF AMP GPS 100MHZ-4GHZ MODULE
Description
IC RF AMP GPS 100MHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-00100400-10-10P
RF and Wireless - RF Amplifiers AMF-5F-00100400-10-10P
IC RF AMP GPS 100MHZ-4GHZ MODULE

IC RF AMP GPS 100MHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-00100400-10-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details