L3 Harris RF and Wireless - RF Amplifiers AMF-5D-02002650-50-10P

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5D-02002650-50-10P
RF and Wireless - RF Amplifiers AMF-5D-02002650-50-10P
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5D-02002650-50-10P
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - 863-1068-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers