L3 Harris RF and Wireless - RF Amplifiers AMF-5D-00102000-55-18P

Description
IC RF AMP GPS 100MHZ-20GHZ MOD
Description
IC RF AMP GPS 100MHZ-20GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5D-00102000-55-18P
RF and Wireless - RF Amplifiers AMF-5D-00102000-55-18P
IC RF AMP GPS 100MHZ-20GHZ MOD

IC RF AMP GPS 100MHZ-20GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5D-00102000-55-18P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Average Power Tracking (APT), Low-band Front-end Module - SKY58093-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 46-pad LGA
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details