L3 Harris RF and Wireless - RF Amplifiers AMF-4F-32003600-50-8P

Description
IC RF AMP GPS 32GHZ-36GHZ MODULE
Description
IC RF AMP GPS 32GHZ-36GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-32003600-50-8P
RF and Wireless - RF Amplifiers AMF-4F-32003600-50-8P
IC RF AMP GPS 32GHZ-36GHZ MODULE

IC RF AMP GPS 32GHZ-36GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-32003600-50-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 32000 to 36000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details