L3 Harris RF and Wireless - RF Amplifiers AMF-4F-22002650-50-10P

Description
IC RF AMP GPS 22GHZ-26.5GHZ MOD
Description
IC RF AMP GPS 22GHZ-26.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-22002650-50-10P
RF and Wireless - RF Amplifiers AMF-4F-22002650-50-10P
IC RF AMP GPS 22GHZ-26.5GHZ MOD

IC RF AMP GPS 22GHZ-26.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-22002650-50-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 22000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details