Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
L3 HARRIS
AMF-4F-12002400-30-10P -- RF AND WIRELESS - RF AMPLIFIERS
L3 Harris
RF and Wireless - RF Amplifiers
AMF-4F-12002400-30-10P
Description
IC RF AMP GPS 12GHZ-24GHZ MODULE
Description
IC RF AMP GPS 12GHZ-24GHZ MODULE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-12002400-30-10P
RF and Wireless - RF Amplifiers
AMF-4F-12002400-30-10P
IC RF AMP GPS 12GHZ-24GHZ MODULE
IC RF AMP GPS 12GHZ-24GHZ MODULE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
AMF-4F-12002400-30-10P
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
12000 to 24000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Low Noise Amplifiers
NLA-600-4200-35-10
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
600 to 4200 MHz
Minimum Gain
35 dB
View Details
Skyworks Solutions, Inc.
900 MHz Transmit/Receive Front-end Module
SKY65364-11
Specs
Output Power
30.5 dBm
Package Type
Surface Mount; Plugin; MCM, 28-pin
Operating Voltage
3.8 volts
View Details
Maury Microwave
Low Phase Noise Amplifiers
HX2600
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details
Marki Microwave LLC
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier
AMM-7200CH
Specs
Frequency Range
12000 to 46000 MHz
Package Type
bare-die
View Details