L3 Harris RF and Wireless - RF Amplifiers AMF-4F-09501050-30-10P

Description
IC RF AMP GPS 9.5GHZ-10.5GHZ MOD
Description
IC RF AMP GPS 9.5GHZ-10.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-09501050-30-10P
RF and Wireless - RF Amplifiers AMF-4F-09501050-30-10P
IC RF AMP GPS 9.5GHZ-10.5GHZ MOD

IC RF AMP GPS 9.5GHZ-10.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-09501050-30-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 9500 to 10500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB719N7ESDE6327XTMA1 - 103733-BGB719N7ESDE6327XTMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 10 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details