L3 Harris RF and Wireless - RF Amplifiers AMF-4F-08001200-15-10P

Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-08001200-15-10P
RF and Wireless - RF Amplifiers AMF-4F-08001200-15-10P
IC RF AMP GPS 8GHZ-12GHZ MODULE

IC RF AMP GPS 8GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-08001200-15-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details