L3 Harris RF and Wireless - RF Amplifiers AMF-4F-07900840-08-13P

Description
IC RF AMP GPS 7.9GHZ-8.4GHZ MOD
Description
IC RF AMP GPS 7.9GHZ-8.4GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-07900840-08-13P
RF and Wireless - RF Amplifiers AMF-4F-07900840-08-13P
IC RF AMP GPS 7.9GHZ-8.4GHZ MOD

IC RF AMP GPS 7.9GHZ-8.4GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-07900840-08-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 7900 to 8400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details