L3 Harris RF and Wireless - RF Amplifiers AMF-4F-04001200-25-10P

Description
IC RF AMP GPS 4GHZ-12GHZ MODULE
Description
IC RF AMP GPS 4GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-04001200-25-10P
RF and Wireless - RF Amplifiers AMF-4F-04001200-25-10P
IC RF AMP GPS 4GHZ-12GHZ MODULE

IC RF AMP GPS 4GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-04001200-25-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details