L3 Harris RF and Wireless - RF Amplifiers AMF-4F-02600520-06-10P

Description
IC RF AMP GPS 2.6GHZ-5.2GHZ MOD
Description
IC RF AMP GPS 2.6GHZ-5.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-02600520-06-10P
RF and Wireless - RF Amplifiers AMF-4F-02600520-06-10P
IC RF AMP GPS 2.6GHZ-5.2GHZ MOD

IC RF AMP GPS 2.6GHZ-5.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-02600520-06-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2600 to 5200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details