L3 Harris RF and Wireless - RF Amplifiers AMF-4F-00200040-06-10P

Description
IC RF AMP GPS 200MHZ-400MHZ MOD
Description
IC RF AMP GPS 200MHZ-400MHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-00200040-06-10P
RF and Wireless - RF Amplifiers AMF-4F-00200040-06-10P
IC RF AMP GPS 200MHZ-400MHZ MOD

IC RF AMP GPS 200MHZ-400MHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-00200040-06-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 200 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA210452EL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-33265-8
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details