L3 Harris RF and Wireless - RF Amplifiers AMF-4D-04001800-30-10P

Description
IC RF AMP GPS 4GHZ-18GHZ MODULE
Description
IC RF AMP GPS 4GHZ-18GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4D-04001800-30-10P
RF and Wireless - RF Amplifiers AMF-4D-04001800-30-10P
IC RF AMP GPS 4GHZ-18GHZ MODULE

IC RF AMP GPS 4GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4D-04001800-30-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers