L3 Harris RF and Wireless - RF Amplifiers AMF-4D-00102000-70-18P

Description
IC RF AMP GPS 100MHZ-20GHZ MOD
Description
IC RF AMP GPS 100MHZ-20GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4D-00102000-70-18P
RF and Wireless - RF Amplifiers AMF-4D-00102000-70-18P
IC RF AMP GPS 100MHZ-20GHZ MOD

IC RF AMP GPS 100MHZ-20GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4D-00102000-70-18P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details