L3 Harris RF and Wireless - RF Amplifiers AMF-3F-02000400-12-10P

Description
IC RF AMP GPS 2GHZ-4GHZ MODULE
Description
IC RF AMP GPS 2GHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-02000400-12-10P
RF and Wireless - RF Amplifiers AMF-3F-02000400-12-10P
IC RF AMP GPS 2GHZ-4GHZ MODULE

IC RF AMP GPS 2GHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-02000400-12-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details