L3 Harris RF and Wireless - RF Amplifiers AMF-3F-01100180-04-13P

Description
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD
Description
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-01100180-04-13P
RF and Wireless - RF Amplifiers AMF-3F-01100180-04-13P
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-01100180-04-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1100 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715L7E6327XTSA1 - 103970-BGA715L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 20 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details