L3 Harris RF and Wireless - RF Amplifiers AMF-3F-00200040-06-10P

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-00200040-06-10P
RF and Wireless - RF Amplifiers AMF-3F-00200040-06-10P
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-00200040-06-10P
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details