L3 Harris RF and Wireless - RF Amplifiers AMF-3D-02001200-43-20P

Description
IC RF AMP GPS 2GHZ-12GHZ MODULE
Description
IC RF AMP GPS 2GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3D-02001200-43-20P
RF and Wireless - RF Amplifiers AMF-3D-02001200-43-20P
IC RF AMP GPS 2GHZ-12GHZ MODULE

IC RF AMP GPS 2GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3D-02001200-43-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
Sky5® 5G NR UHB Diversity Receive Module - SKY5A5009 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 21-pad
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details